Timken Company (The) Bearing L305610D

Description
ROLLER BEARING CUP, DOUBLE CUP, 3.1875 IN OD, 1.3750IN WIDTH, NON FLANGED. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING CUP, DOUBLE CUP, 3.1875 IN OD, 1.3750IN WIDTH, NON FLANGED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 33711102 - Radwell International
Willingboro, NJ, United States
Bearing
33711102
Bearing 33711102
ROLLER BEARING CUP, DOUBLE CUP, 3.1875 IN OD, 1.3750IN WIDTH, NON FLANGED. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CUP, DOUBLE CUP, 3.1875 IN OD, 1.3750IN WIDTH, NON FLANGED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 33711102
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU19025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-76-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Roller Bearings - 2482931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details