Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NEEDLE ROLLER BEARINGS
TIMKEN COMPANY (THE)
FJX-3016R -- BEARING
Timken Company (The)
Bearing
FJX-3016R
Description
NEEDLE NOSE BEARING. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
NEEDLE NOSE BEARING. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Bearing
26233694
Bearing
26233694
NEEDLE NOSE BEARING. FREE 2 YEAR RADWELL WARRANTY
NEEDLE NOSE BEARING. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Needle Roller Bearings
Product Number
26233694
Product Name
Bearing
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Roller Bearings
1469290
Specs
Design Units
Metric
Bore
0.2362 inch (6.000 mm)
Outside Diameter
0.3937 inch (10.000 mm)
View Details
MOUETTE PLASTIC MOLD CO., LTD
Drawn Cup Needle Roller Bearings
BK2220
Specs
Type
Drawn Cup Caged Needle
Design Units
Metric
Bore
0.8661 inch (22.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Mount Bearing on Hardened Shaft or Use Hardened Inner Race
S99NH2-BN1624
Specs
Application
Aerospace
Static Axial
3200 lbs (1451 kg)
Dynamic Axial
2230 lbs (1011 kg)
View Details
TOK America, Inc.
One-way clutch element with customized housing _TCK
Specs
Design Units
Metric
Bore
0.2362 inch (6.000 mm)
Outside Diameter
0.5512 inch (14.000 mm)
View Details