Timken Company (The) Cam Follower CR-10-1

Description
DISCONTINUED BY MANUFACTURER, CAM FOLLOWER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CAM FOLLOWER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 56863222 - Radwell International
Willingboro, NJ, United States
Cam Follower
56863222
Cam Follower 56863222
DISCONTINUED BY MANUFACTURER, CAM FOLLOWER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CAM FOLLOWER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 56863222
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

1-1/2 in. L, 1-1/2 Roller Dia., 5/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 3400 rpm
Outside Diameter 1.5 inch (38.1 mm)
View Details
Rotation - Cam Follower - CF4MUU-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-2-1/4-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 10370 lbs (4703 kg)
View Details
Heavy Stud Cam Follower Sealed, Hex Drive - CFH 9/16 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 680 lbs (308 kg)
View Details