Timken Company (The) Seal/Gasket Kit 75X110X13-R2LS32-S

Description
SMALL BORE METRIC SEAL, 75MM SHAFT DIAMETER, 100MM HOUSING BORE, 13MM NOMINAL WIDTH, NITRILE LIP, SOLID SEAL, 13MM ACTUAL WIDTH, SPRING LOADED, 2 SEALING LIPS, OIL SEAL, CARBON STEEL GARTER LIP RETAINER, STEEL AND RUBBER CASE, R2LS32 DESIGN CODE. FREE 2 YEAR RADWELL WARRANTY
Description
SMALL BORE METRIC SEAL, 75MM SHAFT DIAMETER, 100MM HOUSING BORE, 13MM NOMINAL WIDTH, NITRILE LIP, SOLID SEAL, 13MM ACTUAL WIDTH, SPRING LOADED, 2 SEALING LIPS, OIL SEAL, CARBON STEEL GARTER LIP RETAINER, STEEL AND RUBBER CASE, R2LS32 DESIGN CODE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Seal/Gasket Kit - 205484605 - Radwell International
Willingboro, NJ, United States
Seal/Gasket Kit
205484605
Seal/Gasket Kit 205484605
SMALL BORE METRIC SEAL, 75MM SHAFT DIAMETER, 100MM HOUSING BORE, 13MM NOMINAL WIDTH, NITRILE LIP, SOLID SEAL, 13MM ACTUAL WIDTH, SPRING LOADED, 2 SEALING LIPS, OIL SEAL, CARBON STEEL GARTER LIP RETAINER, STEEL AND RUBBER CASE, R2LS32 DESIGN CODE. FREE 2 YEAR RADWELL WARRANTY

SMALL BORE METRIC SEAL, 75MM SHAFT DIAMETER, 100MM HOUSING BORE, 13MM NOMINAL WIDTH, NITRILE LIP, SOLID SEAL, 13MM ACTUAL WIDTH, SPRING LOADED, 2 SEALING LIPS, OIL SEAL, CARBON STEEL GARTER LIP RETAINER, STEEL AND RUBBER CASE, R2LS32 DESIGN CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Mechanical Seals
Product Number 205484605
Product Name Seal/Gasket Kit
Unlock Full Specs
to access all available technical data

Similar Products

Seal SET - EADS-F-D50-70A - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Double Mechanical Seal With an Elastomer Drive - EP Type-2 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Double
Seal Design Elastomeric Bellows
Spring Element Multi-spring
View Details
Mechanical Seals - CEFILAC GPA® - Technetics Group
Specs
Seal Application Pump; Agitator or Mixer; Mining, Paper, Food, Energy
Rubbing Speed 2950 ft/min (1499 cm/sec)
Operating Pressure 218 psi (153 m H2O)
View Details
 - EMC-1073 - EMC Incoporated
EMC Incoporated
Specs
Shaft Diameter 2.25 inch (57.15 mm)
Spring & Metallic Bellows Materials Stainless Steel
Metal Miscellaneous Metals
View Details