Timken Company (The) Pillow Block/Bearing Housing 47MST

Description
BEARING HOUSING PAIR, FLANGE MOUNT, 47 MM OD, 2 BOLT, STEEL, UNCOATED, PRICE/PAIR. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING HOUSING PAIR, FLANGE MOUNT, 47 MM OD, 2 BOLT, STEEL, UNCOATED, PRICE/PAIR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 67948624 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
67948624
Pillow Block/Bearing Housing 67948624
BEARING HOUSING PAIR, FLANGE MOUNT, 47 MM OD, 2 BOLT, STEEL, UNCOATED, PRICE/PAIR. FREE 2 YEAR RADWELL WARRANTY

BEARING HOUSING PAIR, FLANGE MOUNT, 47 MM OD, 2 BOLT, STEEL, UNCOATED, PRICE/PAIR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 67948624
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

1-3/16 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20619 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details