Timken Company (The) Bearing 453X

Description
BEARING CUP, SINGLE CUP, ROLLER BEARING, TAPERED, 4.125 INCH OD, 0.9687 INCH WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING CUP, SINGLE CUP, ROLLER BEARING, TAPERED, 4.125 INCH OD, 0.9687 INCH WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 24273239 - Radwell International
Willingboro, NJ, United States
Bearing
24273239
Bearing 24273239
BEARING CUP, SINGLE CUP, ROLLER BEARING, TAPERED, 4.125 INCH OD, 0.9687 INCH WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

BEARING CUP, SINGLE CUP, ROLLER BEARING, TAPERED, 4.125 INCH OD, 0.9687 INCH WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 24273239
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-200-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
.5625 in. ID, 1.0937 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 36000 lbs (16327 kg)
View Details
Rotation - Cross Roller Ring - RBU15025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details