Timken Company (The) Bearing 453A

Description
TAPERED ROLLER BEARING CUP, SINGLE CUP, 4.2500IN OD, 0.8750IN WIDTH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CUP, SINGLE CUP, 4.2500IN OD, 0.8750IN WIDTH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 8648618 - Radwell International
Willingboro, NJ, United States
Bearing
8648618
Bearing 8648618
TAPERED ROLLER BEARING CUP, SINGLE CUP, 4.2500IN OD, 0.8750IN WIDTH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CUP, SINGLE CUP, 4.2500IN OD, 0.8750IN WIDTH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 8648618
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-76 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Rotation - Cross Roller Ring - RB20025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details