Timken Company (The) Bearing 45285

Description
TAPERED ROLLER BEARING CONE, 2 INCH INNER DIAMETER, 1.2188 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CONE, 2 INCH INNER DIAMETER, 1.2188 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 26054219 - Radwell International
Willingboro, NJ, United States
Bearing
26054219
Bearing 26054219
TAPERED ROLLER BEARING CONE, 2 INCH INNER DIAMETER, 1.2188 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CONE, 2 INCH INNER DIAMETER, 1.2188 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 26054219
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-52 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
Sperical Sintered Bearing, 8mm Bore, 15.5mm Outside Diameter, 11mm Wide, 16mm Spherical Diameter, Material - Oil Impregnated Bronze. - A 7B 4MS08H1511 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Design Units Metric
Bore 0.3150 inch (8.000 mm)
View Details
Rotation - Cross Roller Ring - RBU12025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details