Timken Company (The) Bearing 436

Description
ROLLER BEARING CONE, TAPERED, 1.81 INCH ID, 1.17 INCH CONE WIDTH, CHROME STEEL, HIGH PERFORMANCE. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING CONE, TAPERED, 1.81 INCH ID, 1.17 INCH CONE WIDTH, CHROME STEEL, HIGH PERFORMANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 53666489 - Radwell International
Willingboro, NJ, United States
Bearing
53666489
Bearing 53666489
ROLLER BEARING CONE, TAPERED, 1.81 INCH ID, 1.17 INCH CONE WIDTH, CHROME STEEL, HIGH PERFORMANCE. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CONE, TAPERED, 1.81 INCH ID, 1.17 INCH CONE WIDTH, CHROME STEEL, HIGH PERFORMANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 53666489
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6700 lbs (3039 kg)
View Details
Rotation - Cross Roller Ring - RU228UUCC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details