Timken Company (The) Bearing 4335

Description
TAPERED ROLLER BEARING, SINGLE CUP, 2-3/4 INCH BORE, 3-1/2 INCH OD, 1-1/4 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE CUP, 2-3/4 INCH BORE, 3-1/2 INCH OD, 1-1/4 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 27175756 - Radwell International
Willingboro, NJ, United States
Bearing
27175756
Bearing 27175756
TAPERED ROLLER BEARING, SINGLE CUP, 2-3/4 INCH BORE, 3-1/2 INCH OD, 1-1/4 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CUP, 2-3/4 INCH BORE, 3-1/2 INCH OD, 1-1/4 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 27175756
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-32 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
Rotation - Cross Roller Ring - RU297UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 8.2677 inch (210.000 mm)
View Details