Timken Company (The) Bearing 42375

Description
TAPERED ROLLER BEARING CONE - 3.7500 IN ID, 1.1406 IN CONE WIDTH, CASE CARBURIZED STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CONE - 3.7500 IN ID, 1.1406 IN CONE WIDTH, CASE CARBURIZED STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 34201195 - Radwell International
Willingboro, NJ, United States
Bearing
34201195
Bearing 34201195
TAPERED ROLLER BEARING CONE - 3.7500 IN ID, 1.1406 IN CONE WIDTH, CASE CARBURIZED STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CONE - 3.7500 IN ID, 1.1406 IN CONE WIDTH, CASE CARBURIZED STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 34201195
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.5000 inch (12.700 mm)
Overall Width 1.0630 inch (27.000 mm)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details
Rotation - Cross Roller Ring - RBU11020UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details