Timken Company (The) Bearing 42368

Description
BEARING, TAPERED ROLLER, 4200 SERIES, STAMPED STEEL, 3 11/16 INCH BORE, 1.1406 INCH CONE WIDTH, 1.1250 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, TAPERED ROLLER, 4200 SERIES, STAMPED STEEL, 3 11/16 INCH BORE, 1.1406 INCH CONE WIDTH, 1.1250 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 55881150 - Radwell International
Willingboro, NJ, United States
Bearing
55881150
Bearing 55881150
BEARING, TAPERED ROLLER, 4200 SERIES, STAMPED STEEL, 3 11/16 INCH BORE, 1.1406 INCH CONE WIDTH, 1.1250 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

BEARING, TAPERED ROLLER, 4200 SERIES, STAMPED STEEL, 3 11/16 INCH BORE, 1.1406 INCH CONE WIDTH, 1.1250 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 55881150
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-7 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.7500 inch (69.850 mm)
Overall Width 3.8750 inch (98.425 mm)
View Details
.3125 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5800 lbs (2630 kg)
View Details
Rotation - Cross Roller Ring - RAU20013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details