Timken Company (The) Seal 417530

Description
OIL SEAL, NITRILE MATERIAL, 410000 SERIES, 4.5 IN SHAFT SIZE, 5.381 IN OUTER DIA, 0.437 IN OVERALL WIDTH, 5.376 IN HOUSING BORE. FREE 2 YEAR RADWELL WARRANTY
Description
OIL SEAL, NITRILE MATERIAL, 410000 SERIES, 4.5 IN SHAFT SIZE, 5.381 IN OUTER DIA, 0.437 IN OVERALL WIDTH, 5.376 IN HOUSING BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Seal - 77648242 - Radwell International
Willingboro, NJ, United States
OIL SEAL, NITRILE MATERIAL, 410000 SERIES, 4.5 IN SHAFT SIZE, 5.381 IN OUTER DIA, 0.437 IN OVERALL WIDTH, 5.376 IN HOUSING BORE. FREE 2 YEAR RADWELL WARRANTY

OIL SEAL, NITRILE MATERIAL, 410000 SERIES, 4.5 IN SHAFT SIZE, 5.381 IN OUTER DIA, 0.437 IN OVERALL WIDTH, 5.376 IN HOUSING BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Mechanical Seals
Product Number 77648242
Product Name Seal
Unlock Full Specs
to access all available technical data

Similar Products

Seal - VABD-L1-18X-S-G14 - Festo Corporation
Festo Corporation
Specs
Plastics Miscellaneous Plastics
Other Face or Primary Seal Material NBR
View Details
Mechanical Shaft Seal - HC Series - Woodex MECO Industries
Specs
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal (optional feature)
Shaft Diameter 145 to 129 inch (3683 to 3277 mm)
View Details
Mechanical Seals - CEFILAC GPA® - Technetics Group
Specs
Seal Application Pump; Agitator or Mixer; Mining, Paper, Food, Energy
Rubbing Speed 2950 ft/min (1499 cm/sec)
Operating Pressure 218 psi (153 m H2O)
View Details
Single Spring Cartridge Seal - Style 57 - Flex-A-Seal, Inc.
Specs
Mechanical Seal Type Single
Seal Design Pusher
Spring Element Single Spring
View Details