Timken Company (The) Bearing 3982

Description
TAPERED ROLLER BEARING, CAGE MATERIAL: STAMPED STEEL, D BORE: 2 1/2 IN 63.500 MM, D - CUP OUTER DIAMETER: 4.4375 IN 112.713 MM, CONE, 2.5000 IN ID, 1.1830 IN CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, CAGE MATERIAL: STAMPED STEEL, D BORE: 2 1/2 IN 63.500 MM, D - CUP OUTER DIAMETER: 4.4375 IN 112.713 MM, CONE, 2.5000 IN ID, 1.1830 IN CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19431984 - Radwell International
Willingboro, NJ, United States
Bearing
19431984
Bearing 19431984
TAPERED ROLLER BEARING, CAGE MATERIAL: STAMPED STEEL, D BORE: 2 1/2 IN 63.500 MM, D - CUP OUTER DIAMETER: 4.4375 IN 112.713 MM, CONE, 2.5000 IN ID, 1.1830 IN CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, CAGE MATERIAL: STAMPED STEEL, D BORE: 2 1/2 IN 63.500 MM, D - CUP OUTER DIAMETER: 4.4375 IN 112.713 MM, CONE, 2.5000 IN ID, 1.1830 IN CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19431984
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
.4375 in. ID, .9062 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 22300 lbs (10113 kg)
View Details
Rotation - Cross Roller Ring - RBU3010UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.1811 inch (30.000 mm)
View Details