Timken Company (The) Bearing 3877

Description
TAPERED ROLLER BEARING CONE, 1.6250 INCH BORE, 1.1875 INCH CONE WIDTH, CHROME STEEL (3877-2). FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CONE, 1.6250 INCH BORE, 1.1875 INCH CONE WIDTH, CHROME STEEL (3877-2). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19550233 - Radwell International
Willingboro, NJ, United States
Bearing
19550233
Bearing 19550233
TAPERED ROLLER BEARING CONE, 1.6250 INCH BORE, 1.1875 INCH CONE WIDTH, CHROME STEEL (3877-2). FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CONE, 1.6250 INCH BORE, 1.1875 INCH CONE WIDTH, CHROME STEEL (3877-2). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19550233
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
1.0000 in. ID, 1.7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 37520 lbs (17016 kg)
View Details
Rotation - Cross Roller Ring - RAU13008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details