Timken Company (The) Bearing 382A

Description
TAPERED ROLLER BEARING CUP - SINGLE CUP, 3.8125 IN OD, 0.6250 IN WIDTH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CUP - SINGLE CUP, 3.8125 IN OD, 0.6250 IN WIDTH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21813585 - Radwell International
Willingboro, NJ, United States
Bearing
21813585
Bearing 21813585
TAPERED ROLLER BEARING CUP - SINGLE CUP, 3.8125 IN OD, 0.6250 IN WIDTH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CUP - SINGLE CUP, 3.8125 IN OD, 0.6250 IN WIDTH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21813585
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17900 lbs (8118 kg)
View Details
Rotation - Cross Roller Ring - RAU19013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details