Timken Company (The) Bearing 3782

Description
ROLLER BEARING, TAPERED, 1.75 INCH BORE, 1.193 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, TAPERED, 1.75 INCH BORE, 1.193 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 20374685 - Radwell International
Willingboro, NJ, United States
Bearing
20374685
Bearing 20374685
ROLLER BEARING, TAPERED, 1.75 INCH BORE, 1.193 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, TAPERED, 1.75 INCH BORE, 1.193 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 20374685
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-150 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
Overall Width 73.0000 inch (1854.199 mm)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details
Rotation - Cross Roller Ring - RU42UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details