Timken Company (The) Bearing 368A-90189

Description
ROLLER BEARING ASSEMBLY, TAPERED, 2" BORE, 3.5433" OD, 0.8750" CONE WIDTH, 1.6563" CUP WIDTH, CLASS 2 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING ASSEMBLY, TAPERED, 2" BORE, 3.5433" OD, 0.8750" CONE WIDTH, 1.6563" CUP WIDTH, CLASS 2 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19477835 - Radwell International
Willingboro, NJ, United States
Bearing
19477835
Bearing 19477835
ROLLER BEARING ASSEMBLY, TAPERED, 2" BORE, 3.5433" OD, 0.8750" CONE WIDTH, 1.6563" CUP WIDTH, CLASS 2 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING ASSEMBLY, TAPERED, 2" BORE, 3.5433" OD, 0.8750" CONE WIDTH, 1.6563" CUP WIDTH, CLASS 2 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19477835
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-10-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 3.7550 inch (95.377 mm)
Overall Width 5.0000 inch (127.000 mm)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RBU11015UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details