Timken Company (The) Bearing 34500

Description
TAPERED ROLLER BEARING CUP, SINGLE CUP, 5.000 IN OD, 0.7812 IN WIDTH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CUP, SINGLE CUP, 5.000 IN OD, 0.7812 IN WIDTH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 27175572 - Radwell International
Willingboro, NJ, United States
Bearing
27175572
Bearing 27175572
TAPERED ROLLER BEARING CUP, SINGLE CUP, 5.000 IN OD, 0.7812 IN WIDTH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CUP, SINGLE CUP, 5.000 IN OD, 0.7812 IN WIDTH, CHROME STEEL, NON-FLANGED CUP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 27175572
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Rotation - Cross Roller Ring - RAU11008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details