Timken Company (The) Bearing 344-332B

Description
TAPER ROLLER BEARING, TAPERED SINGLE WITH FLANGE, BORE: 1.5748 INCH (40 MM), OD: 3.1496 INCH (80 MM), FLANGE OD: 3.333.0 INCH (84.658 MM), CONE WITDH: 0.8820 INCH (MM), CUP WIDTH: 0.7018 INCH (17.826 MM), FLANGE WIDTH: 0.1875 INCH (4.763 MM), . FREE 2 YEAR RADWELL WARRANTY
Description
TAPER ROLLER BEARING, TAPERED SINGLE WITH FLANGE, BORE: 1.5748 INCH (40 MM), OD: 3.1496 INCH (80 MM), FLANGE OD: 3.333.0 INCH (84.658 MM), CONE WITDH: 0.8820 INCH (MM), CUP WIDTH: 0.7018 INCH (17.826 MM), FLANGE WIDTH: 0.1875 INCH (4.763 MM), . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 120172595 - Radwell International
Willingboro, NJ, United States
Bearing
120172595
Bearing 120172595
TAPER ROLLER BEARING, TAPERED SINGLE WITH FLANGE, BORE: 1.5748 INCH (40 MM), OD: 3.1496 INCH (80 MM), FLANGE OD: 3.333.0 INCH (84.658 MM), CONE WITDH: 0.8820 INCH (MM), CUP WIDTH: 0.7018 INCH (17.826 MM), FLANGE WIDTH: 0.1875 INCH (4.763 MM), . FREE 2 YEAR RADWELL WARRANTY

TAPER ROLLER BEARING, TAPERED SINGLE WITH FLANGE, BORE: 1.5748 INCH (40 MM), OD: 3.1496 INCH (80 MM), FLANGE OD: 3.333.0 INCH (84.658 MM), CONE WITDH: 0.8820 INCH (MM), CUP WIDTH: 0.7018 INCH (17.826 MM), FLANGE WIDTH: 0.1875 INCH (4.763 MM), . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 120172595
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 13600 lbs (6168 kg)
View Details
Rotation - Cross Roller Ring - RB4510UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.7717 inch (45.000 mm)
View Details