Timken Company (The) Bearing 33890

Description
ROLLER BEARING ASSEMBLY, TAPERED, 2.0625 INCH BORE, 3.75 INCH OUTER DIAMETER, 1.1250 INCH CONE WIDTH, 2.0624 INCH CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING ASSEMBLY, TAPERED, 2.0625 INCH BORE, 3.75 INCH OUTER DIAMETER, 1.1250 INCH CONE WIDTH, 2.0624 INCH CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 37528561 - Radwell International
Willingboro, NJ, United States
Bearing
37528561
Bearing 37528561
ROLLER BEARING ASSEMBLY, TAPERED, 2.0625 INCH BORE, 3.75 INCH OUTER DIAMETER, 1.1250 INCH CONE WIDTH, 2.0624 INCH CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING ASSEMBLY, TAPERED, 2.0625 INCH BORE, 3.75 INCH OUTER DIAMETER, 1.1250 INCH CONE WIDTH, 2.0624 INCH CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 37528561
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.7500 inch (69.850 mm)
Overall Width 3.8750 inch (98.425 mm)
View Details
Rotation - Cross Roller Ring - RAU1505C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.5906 inch (15.000 mm)
View Details
0.625 in. ID, 1.1875 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 32000 lbs (14512 kg)
View Details