Timken Company (The) Bearing 33462D

Description
BEARING, 33000 SERIES, TAPERED ROLLER TYPE, DOUBLE CUP COMPONENT, 4.6250 INCH OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, 33000 SERIES, TAPERED ROLLER TYPE, DOUBLE CUP COMPONENT, 4.6250 INCH OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 25473296 - Radwell International
Willingboro, NJ, United States
Bearing
25473296
Bearing 25473296
BEARING, 33000 SERIES, TAPERED ROLLER TYPE, DOUBLE CUP COMPONENT, 4.6250 INCH OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

BEARING, 33000 SERIES, TAPERED ROLLER TYPE, DOUBLE CUP COMPONENT, 4.6250 INCH OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 25473296
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
.3125 in. ID, .7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6450 lbs (2925 kg)
View Details
Rotation - Cross Roller Ring - RU228UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details