Timken Company (The) Bearing 33462

Description
ROLLER BEARING, TAPERED, SINGLE CUP, 4.6250IN OD, 0.9375IN WIDTH, NON-FLANGED. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, TAPERED, SINGLE CUP, 4.6250IN OD, 0.9375IN WIDTH, NON-FLANGED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 11501274 - Radwell International
Willingboro, NJ, United States
Bearing
11501274
Bearing 11501274
ROLLER BEARING, TAPERED, SINGLE CUP, 4.6250IN OD, 0.9375IN WIDTH, NON-FLANGED. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, TAPERED, SINGLE CUP, 4.6250IN OD, 0.9375IN WIDTH, NON-FLANGED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 11501274
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
Rotation - Cross Roller Ring - RB15013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details