Timken Company (The) Bearing 33287-90109

Description
TAPERED ROLLER BEARING, 2.875IN BORE, 4.625IN OD. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, 2.875IN BORE, 4.625IN OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19389720 - Radwell International
Willingboro, NJ, United States
Bearing
19389720
Bearing 19389720
TAPERED ROLLER BEARING, 2.875IN BORE, 4.625IN OD. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, 2.875IN BORE, 4.625IN OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19389720
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Rotation - Cross Roller Ring - RA12008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details