Timken Company (The) Roller Bearings 32310

Description
Timken 32310 Metric Roller Bearing
Request a Quote
Description
Timken 32310 Metric Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1931035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1931035
Roller Bearings 1931035
Timken 32310 Metric Roller Bearing

Timken 32310 Metric Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 1931035
Product Name Roller Bearings
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-80 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
.3125 in. ID, .8750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6550 lbs (2971 kg)
View Details
Rotation - Cross Roller Ring - RB14016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details