Timken Company (The) Bearing 3221792KA1

Description
TAPERED ROLLER BEARING, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19376547 - Radwell International
Willingboro, NJ, United States
Bearing
19376547
Bearing 19376547
TAPERED ROLLER BEARING, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19376547
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-90 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 30.0000 inch (762.000 mm)
Overall Width 56.0000 inch (1422.399 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 26900 lbs (12200 kg)
View Details
Rotation - Cross Roller Ring - RB14025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details