Timken Company (The) Roller Bearings 32208

Description
Timken 32208 Metric Roller Bearing
Request a Quote
Description
Timken 32208 Metric Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1931024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1931024
Roller Bearings 1931024
Timken 32208 Metric Roller Bearing

Timken 32208 Metric Roller Bearing

Supplier's Site
Bearing - 27183790 - Radwell International
Willingboro, NJ, United States
Bearing
27183790
Bearing 27183790
TAPERED ROLLER BEARING ASSEMBLY,40 MM BORE, 80 MM OD, 23 MM CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING ASSEMBLY,40 MM BORE, 80 MM OD, 23 MM CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Roller Bearings Roller Bearings
Product Number 1931024 27183790
Product Name Roller Bearings Bearing
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
.5000 in. ID, 1.3125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
Rotation - Cross Roller Ring - RAU13008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details