Timken Company (The) Bearing 32016-X

Description
ROLLER BEARING ASSEMBLY 80MM BORE 125MM OD. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING ASSEMBLY 80MM BORE 125MM OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 26002524 - Radwell International
Willingboro, NJ, United States
Bearing
26002524
Bearing 26002524
ROLLER BEARING ASSEMBLY 80MM BORE 125MM OD. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING ASSEMBLY 80MM BORE 125MM OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 26002524
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB14025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 6.2992 inch (160.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details