Timken Company (The) Roller Bearings 32012X

Description
Timken 32012X Metric Roller Bearing
Request a Quote
Description
Timken 32012X Metric Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1931017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1931017
Roller Bearings 1931017
Timken 32012X Metric Roller Bearing

Timken 32012X Metric Roller Bearing

Supplier's Site
Bearing - 67924715 - Radwell International
Willingboro, NJ, United States
Bearing
67924715
Bearing 67924715
ROLLER BEARING ASSEMBLY, 60MM/BORE, 95MM/OD. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING ASSEMBLY, 60MM/BORE, 95MM/OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Roller Bearings Roller Bearings
Product Number 1931017 67924715
Product Name Roller Bearings Bearing
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Rotation - Cross Roller Ring - RBU3510UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details