Timken Company (The) Bearing 32011XM-90KM1

Description
TAPERED ROLLER BEARING, OPEN, 55MM BORE, 90MM OD, 23MM CONE WIDTH, 17.5MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, OPEN, 55MM BORE, 90MM OD, 23MM CONE WIDTH, 17.5MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19440948 - Radwell International
Willingboro, NJ, United States
Bearing
19440948
Bearing 19440948
TAPERED ROLLER BEARING, OPEN, 55MM BORE, 90MM OD, 23MM CONE WIDTH, 17.5MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, OPEN, 55MM BORE, 90MM OD, 23MM CONE WIDTH, 17.5MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19440948
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 26900 lbs (12200 kg)
View Details
Rotation - Cross Roller Ring - RU148UUC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details