Timken Company (The) Bearing 32011X-90KA1

Description
TAPERED ROLLER BEARING, METRIC ASSEMBLY, SIZE 4 OD. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, METRIC ASSEMBLY, SIZE 4 OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 77909723 - Radwell International
Willingboro, NJ, United States
Bearing
77909723
Bearing 77909723
TAPERED ROLLER BEARING, METRIC ASSEMBLY, SIZE 4 OD. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, METRIC ASSEMBLY, SIZE 4 OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 77909723
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 20.0000 inch (508.000 mm)
Overall Width 40.0000 inch (1015.999 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4900 lbs (2222 kg)
View Details
Rotation - Cross Roller Ring - RB20035UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details