Timken Company (The) Roller Bearings 32009X

Description
Timken 32009X Metric Roller Bearing
Request a Quote
Description
Timken 32009X Metric Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1931014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1931014
Roller Bearings 1931014
Timken 32009X Metric Roller Bearing

Timken 32009X Metric Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 1931014
Product Name Roller Bearings
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-100-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
.1900 in. ID, .5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3250 lbs (1474 kg)
View Details
Rotation - Cross Roller Ring - RB30035UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details