Timken Company (The) Bearing 32007XM

Description
ROLLER BEARING TEMPERED 35MM BORE 62MM OD. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING TEMPERED 35MM BORE 62MM OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21319241 - Radwell International
Willingboro, NJ, United States
Bearing
21319241
Bearing 21319241
ROLLER BEARING TEMPERED 35MM BORE 62MM OD. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING TEMPERED 35MM BORE 62MM OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21319241
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB11012UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2346912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-8 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details