Timken Company (The) Bearing 32007X92KA1

Description
DISCONTINUED BY MANUFACTURER, BEARING, TAPERED ROLLER, 1.38 INCH BORE, 2.44 INCH OUTSIDE DIAMETER, CLASS K PRECISION RATING, STEEL CAGE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BEARING, TAPERED ROLLER, 1.38 INCH BORE, 2.44 INCH OUTSIDE DIAMETER, CLASS K PRECISION RATING, STEEL CAGE MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19412621 - Radwell International
Willingboro, NJ, United States
Bearing
19412621
Bearing 19412621
DISCONTINUED BY MANUFACTURER, BEARING, TAPERED ROLLER, 1.38 INCH BORE, 2.44 INCH OUTSIDE DIAMETER, CLASS K PRECISION RATING, STEEL CAGE MATERIAL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BEARING, TAPERED ROLLER, 1.38 INCH BORE, 2.44 INCH OUTSIDE DIAMETER, CLASS K PRECISION RATING, STEEL CAGE MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19412621
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Rotation - Cross Roller Ring - RBU15013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 21000 lbs (9524 kg)
View Details