Timken Company (The) Roller Bearings 32004X

Description
Timken 32004X Metric Roller Bearing
Request a Quote
Description
Timken 32004X Metric Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1931008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1931008
Roller Bearings 1931008
Timken 32004X Metric Roller Bearing

Timken 32004X Metric Roller Bearing

Supplier's Site
Bearing - 65907241 - Radwell International
Willingboro, NJ, United States
Bearing
65907241
Bearing 65907241
TAPERED ROLLER BEARING ASSEMBLY, 20 MM BORE, 42 MM OD, 15 MM CONE WIDTH, 12 MM CUP WIDTH, CLASS K PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING ASSEMBLY, 20 MM BORE, 42 MM OD, 15 MM CONE WIDTH, 12 MM CUP WIDTH, CLASS K PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Roller Bearings Roller Bearings
Product Number 1931008 65907241
Product Name Roller Bearings Bearing
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU16013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6700 lbs (3039 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Sprag Clutch Bearings - 1845747 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details