Timken Company (The) Roller Bearings 30304

Description
Timken 30304 Metric Roller Bearing
Request a Quote
Description
Timken 30304 Metric Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1931000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1931000
Roller Bearings 1931000
Timken 30304 Metric Roller Bearing

Timken 30304 Metric Roller Bearing

Supplier's Site
Bearing - 67861454 - Radwell International
Willingboro, NJ, United States
Bearing
67861454
Bearing 67861454
BEARING ASSEMBLY, TAPERED, CONE & CUP, 20 MM BORE, 52 MM OUTER DIAMETER, STEEL. FREE 2 YEAR RADWELL WARRANTY

BEARING ASSEMBLY, TAPERED, CONE & CUP, 20 MM BORE, 52 MM OUTER DIAMETER, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Roller Bearings Tapered Roller Bearings
Product Number 1931000 67861454
Product Name Roller Bearings Bearing
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-32 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
Sperical Sintered Bearing, 8mm Bore, 15.5mm Outside Diameter, 11mm Wide, 16mm Spherical Diameter, Material - Oil Impregnated Bronze. - A 7B 4MS08H1511 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Design Units Metric
Bore 0.3150 inch (8.000 mm)
View Details
Rotation - Cross Roller Ring - RAU2005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details