Timken Company (The) Bearing 30215M-90KM1

Description
TAPERED ROLLER BEARING, SINGLE ROW, 75MM BORE, 130MM OUTSIDE DIAMETER, 27.25MM ASSEMBLY, WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE ROW, 75MM BORE, 130MM OUTSIDE DIAMETER, 27.25MM ASSEMBLY, WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19404711 - Radwell International
Willingboro, NJ, United States
Bearing
19404711
Bearing 19404711
TAPERED ROLLER BEARING, SINGLE ROW, 75MM BORE, 130MM OUTSIDE DIAMETER, 27.25MM ASSEMBLY, WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE ROW, 75MM BORE, 130MM OUTSIDE DIAMETER, 27.25MM ASSEMBLY, WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19404711
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-90-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Rotation - Cross Roller Ring - RA19013CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6700 lbs (3039 kg)
View Details