Timken Company (The) Roller Bearings 30209

Description
Timken 30209 Metric Roller Bearing
Request a Quote
Description
Timken 30209 Metric Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1930994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1930994
Roller Bearings 1930994
Timken 30209 Metric Roller Bearing

Timken 30209 Metric Roller Bearing

Supplier's Site
Bearing - 22430703 - Radwell International
Willingboro, NJ, United States
Bearing
22430703
Bearing 22430703
ROLLER BEARING, FULL ASSEMBLY, 45 MM BORE, 85 MM OD, 19 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, FULL ASSEMBLY, 45 MM BORE, 85 MM OD, 19 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Roller Bearings Roller Bearings
Product Number 1930994 22430703
Product Name Roller Bearings Bearing
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Aerospace Bearings, YAG(as,ms) - 24461-28 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17900 lbs (8118 kg)
View Details
Rotation - Cross Roller Ring - RU228UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details