Timken Company (The) Bearing 30208-92KA1

Description
TIMKEN, 30208-92KA1, 3020892KA1, TAPERED ROLLER BEARING, SINGLE ROW, 80MM OD 40MM ID. FREE 2 YEAR RADWELL WARRANTY
Description
TIMKEN, 30208-92KA1, 3020892KA1, TAPERED ROLLER BEARING, SINGLE ROW, 80MM OD 40MM ID. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 49286916 - Radwell International
Willingboro, NJ, United States
Bearing
49286916
Bearing 49286916
TIMKEN, 30208-92KA1, 3020892KA1, TAPERED ROLLER BEARING, SINGLE ROW, 80MM OD 40MM ID. FREE 2 YEAR RADWELL WARRANTY

TIMKEN, 30208-92KA1, 3020892KA1, TAPERED ROLLER BEARING, SINGLE ROW, 80MM OD 40MM ID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 49286916
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-52-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
.5000 in. ID, 1.3125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
Rotation - Cross Roller Ring - RA5008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details