Timken Company (The) Roller Bearings 30206

Description
Timken 30206 Metric Roller Bearing
Request a Quote
Description
Timken 30206 Metric Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1930991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1930991
Roller Bearings 1930991
Timken 30206 Metric Roller Bearing

Timken 30206 Metric Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 1930991
Product Name Roller Bearings
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-6 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.2500 inch (57.150 mm)
Overall Width 3.3750 inch (85.725 mm)
View Details
.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details
Rotation - Cross Roller Ring - RU297UUC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 8.2677 inch (210.000 mm)
View Details