Timken Company (The) Bearing 30206-92KA1

Description
ROLLER BEARING, 30206C SERIES, TAPERED, 30 MM ID, 62 MM OD, 17.5 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, 30206C SERIES, TAPERED, 30 MM ID, 62 MM OD, 17.5 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 32789502 - Radwell International
Willingboro, NJ, United States
Bearing
32789502
Bearing 32789502
ROLLER BEARING, 30206C SERIES, TAPERED, 30 MM ID, 62 MM OD, 17.5 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, 30206C SERIES, TAPERED, 30 MM ID, 62 MM OD, 17.5 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 32789502
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-7 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.7500 inch (69.850 mm)
Overall Width 3.8750 inch (98.425 mm)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RB45025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 17.7165 inch (450.000 mm)
View Details