Timken Company (The) Bearing 30203-92KA1

Description
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, 17 MM BORE, 40 MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, 17 MM BORE, 40 MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19391854 - Radwell International
Willingboro, NJ, United States
Bearing
19391854
Bearing 19391854
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, 17 MM BORE, 40 MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, 17 MM BORE, 40 MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19391854
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 20.0000 inch (508.000 mm)
Overall Width 40.0000 inch (1015.999 mm)
View Details
Rotation - Cross Roller Ring - RBU12025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 21000 lbs (9524 kg)
View Details