Timken Company (The) Bearing 28921

Description
ROLLER BEARING CUP, TAPERED, SINGLE CUP, 3.9370 IN OD, 0.7813 IN WIDTH, NON-FLANGED CUP, (28921-2). FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING CUP, TAPERED, SINGLE CUP, 3.9370 IN OD, 0.7813 IN WIDTH, NON-FLANGED CUP, (28921-2). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 22553812 - Radwell International
Willingboro, NJ, United States
Bearing
22553812
Bearing 22553812
ROLLER BEARING CUP, TAPERED, SINGLE CUP, 3.9370 IN OD, 0.7813 IN WIDTH, NON-FLANGED CUP, (28921-2). FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CUP, TAPERED, SINGLE CUP, 3.9370 IN OD, 0.7813 IN WIDTH, NON-FLANGED CUP, (28921-2). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 22553812
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.2500 inch (57.150 mm)
Overall Width 3.3750 inch (85.725 mm)
View Details
Rotation - Cross Roller Ring - RB16025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details