Timken Company (The) Bearing 28920

Description
ROLLER BEARING CUP, TAPERED, 4 INCH OUTER DIAMETER, 3/4 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING CUP, TAPERED, 4 INCH OUTER DIAMETER, 3/4 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21910149 - Radwell International
Willingboro, NJ, United States
Bearing
21910149
Bearing 21910149
ROLLER BEARING CUP, TAPERED, 4 INCH OUTER DIAMETER, 3/4 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CUP, TAPERED, 4 INCH OUTER DIAMETER, 3/4 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21910149
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6634-X - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 1.3780 inch (35.001 mm)
View Details
.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details
Rotation - Cross Roller Ring - RBU16025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details