Timken Company (The) Bearing 28622

Description
BEARING CUP, SINGLE CUP, ROLLER BEARING, TAPERED, 3.84 INCH CUP OD, .76 INCH CUP WIDTH, CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING CUP, SINGLE CUP, ROLLER BEARING, TAPERED, 3.84 INCH CUP OD, .76 INCH CUP WIDTH, CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 12779809 - Radwell International
Willingboro, NJ, United States
Bearing
12779809
Bearing 12779809
BEARING CUP, SINGLE CUP, ROLLER BEARING, TAPERED, 3.84 INCH CUP OD, .76 INCH CUP WIDTH, CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

BEARING CUP, SINGLE CUP, ROLLER BEARING, TAPERED, 3.84 INCH CUP OD, .76 INCH CUP WIDTH, CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 12779809
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Rotation - Cross Roller Ring - RAU12008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
.1900 in. ID, .6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2960 lbs (1342 kg)
View Details