Timken Company (The) Bearing 28580

Description
TAPERED ROLLER BEARING CONE,2.0000IN ID, 1.0000IN CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CONE,2.0000IN ID, 1.0000IN CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 27167395 - Radwell International
Willingboro, NJ, United States
Bearing
27167395
Bearing 27167395
TAPERED ROLLER BEARING CONE,2.0000IN ID, 1.0000IN CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CONE,2.0000IN ID, 1.0000IN CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 27167395
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
Rotation - Cross Roller Ring - RAU1005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.3937 inch (10.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25750 lbs (11678 kg)
View Details