Timken Company (The) Bearing 27880-90028

Description
TAPERED ROLLER BEARING, DOUBLE CUP ASSEMBLY, SIZE 4 OD. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, DOUBLE CUP ASSEMBLY, SIZE 4 OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19427676 - Radwell International
Willingboro, NJ, United States
Bearing
19427676
Bearing 19427676
TAPERED ROLLER BEARING, DOUBLE CUP ASSEMBLY, SIZE 4 OD. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, DOUBLE CUP ASSEMBLY, SIZE 4 OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19427676
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-52-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
Rotation - Cross Roller Ring - RU148UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
.3125 in. ID, .8750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6550 lbs (2971 kg)
View Details