Timken Company (The) Bearing 2788

Description
TAPERED ROLLER BEARING CONE, 1.5 INCH BORE, 1.01 INCH CONE WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CONE, 1.5 INCH BORE, 1.01 INCH CONE WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 6208375 - Radwell International
Willingboro, NJ, United States
Bearing
6208375
Bearing 6208375
TAPERED ROLLER BEARING CONE, 1.5 INCH BORE, 1.01 INCH CONE WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CONE, 1.5 INCH BORE, 1.01 INCH CONE WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 6208375
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-2-1/2-28 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7685 inch (19.520 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 13600 lbs (6168 kg)
View Details
Rotation - Cross Roller Ring - RB11020UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details