Timken Company (The) Bearing 27690

Description
TAPERED ROLLER BEARING, 27600 SERIES SINGLE CONE, 3.2813" STRAIGHT BORE, 1" WIDE, 0.140" MAXIMUM SHAFT FILLET RADIUS, STANDARD TOLERANCE. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, 27600 SERIES SINGLE CONE, 3.2813" STRAIGHT BORE, 1" WIDE, 0.140" MAXIMUM SHAFT FILLET RADIUS, STANDARD TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21951225 - Radwell International
Willingboro, NJ, United States
Bearing
21951225
Bearing 21951225
TAPERED ROLLER BEARING, 27600 SERIES SINGLE CONE, 3.2813" STRAIGHT BORE, 1" WIDE, 0.140" MAXIMUM SHAFT FILLET RADIUS, STANDARD TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, 27600 SERIES SINGLE CONE, 3.2813" STRAIGHT BORE, 1" WIDE, 0.140" MAXIMUM SHAFT FILLET RADIUS, STANDARD TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21951225
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-7 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details
Rotation - Cross Roller Ring - RAU16013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 13600 lbs (6168 kg)
View Details