Timken Company (The) Bearing 27620

Description
TAPERED ROLLER BEARING CUP, SINGLE, 4.9375IN OD, 0.7813IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CUP, SINGLE, 4.9375IN OD, 0.7813IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21995545 - Radwell International
Willingboro, NJ, United States
Bearing
21995545
Bearing 21995545
TAPERED ROLLER BEARING CUP, SINGLE, 4.9375IN OD, 0.7813IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CUP, SINGLE, 4.9375IN OD, 0.7813IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21995545
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Rotation - Cross Roller Ring - RB45025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 17.7165 inch (450.000 mm)
View Details
.3750 in. ID, .8125 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8250 lbs (3741 kg)
View Details